Makita USA, Inc. BO5010 - Random Orbit Sander BO5010

Description
Ergonomic Body Design for More Comfortable Handling Lightweight (2.6 lbs.) design Uses quick change hook-and-loop abrasive discs Pad control system maintains sanding pad at a controlled speed upon start-up Efficient through-the-pad dust collection system Conveniently located on/off switch for one-handed operation Dust bag adjusts to 12 positions for more convenient operation Random-orbit action for fast and super smooth sanding Fast stop feature INCLUDES: 1 ea. Abrasive disc (#120; 794520-1) Dust bag (166047-5)
Description
Ergonomic Body Design for More Comfortable Handling Lightweight (2.6 lbs.) design Uses quick change hook-and-loop abrasive discs Pad control system maintains sanding pad at a controlled speed upon start-up Efficient through-the-pad dust collection system Conveniently located on/off switch for one-handed operation Dust bag adjusts to 12 positions for more convenient operation Random-orbit action for fast and super smooth sanding Fast stop feature INCLUDES: 1 ea. Abrasive disc (#120; 794520-1) Dust bag (166047-5)

Suppliers

Company
Product
Description
Supplier Links
BO5010 - Random Orbit Sander - BO5010 - Makita USA, Inc.
La Mirada, CA, USA
BO5010 - Random Orbit Sander
BO5010
BO5010 - Random Orbit Sander BO5010
Ergonomic Body Design for More Comfortable Handling Lightweight (2.6 lbs.) design Uses quick change hook-and-loop abrasive discs Pad control system maintains sanding pad at a controlled speed upon start-up Efficient through-the-pad dust collection system Conveniently located on/off switch for one-handed operation Dust bag adjusts to 12 positions for more convenient operation Random-orbit action for fast and super smooth sanding Fast stop feature INCLUDES: 1 ea. Abrasive disc (#120; 794520-1) Dust bag (166047-5)

Ergonomic Body Design for More Comfortable Handling

  • Lightweight (2.6 lbs.) design
  • Uses quick change hook-and-loop abrasive discs
  • Pad control system maintains sanding pad at a controlled speed upon start-up
  • Efficient through-the-pad dust collection system
  • Conveniently located on/off switch for one-handed operation
  • Dust bag adjusts to 12 positions for more convenient operation
  • Random-orbit action for fast and super smooth sanding
  • Fast stop feature
INCLUDES:
  • 1 ea. Abrasive disc (#120; 794520-1)
  • Dust bag (166047-5)
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Sanders and Sanding Machines
Product Number BO5010
Product Name BO5010 - Random Orbit Sander
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Unlock Full Specs
to access all available technical data

Similar Products

5" PSA Random Orbit Sander - D26450 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Orbital or Planetary Motion; Surface / Conveyor
Mounting Handheld
Current 3.0 amps
View Details
Small Angle Sander - RAM20LR-IMP - ATA Group
Specs
Type Sanders
Rotary Speed 20000 rpm
Power Source Air
View Details
2
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Electric Grinder/Polisher/Sander - 6078 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 6000 rpm
Power Source Electric Motor
View Details