Milwaukee Electric Tool Corporation Electric Portable Drill 0721-20

Description
SIDE HANDLE TYPE 8.6 LB WEIGHT 0 TO 400 / 0 TO 1000 RPM SPEED RATING 28 BATTERY VOLTAGE 1081 LB-INCH TORQUE RATING 8.6 WEIGHT IN LB TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE 3 AH BATTERY CAPACITY 1/2 CHUCK CAPACITY - FRACTIONAL V28[T], MILWAUKEE[R] BRAND LENGTH 18 1/4 INCH INCLUDES SIDE HANDLE, CHUCK KEY
Datasheet
Description
SIDE HANDLE TYPE 8.6 LB WEIGHT 0 TO 400 / 0 TO 1000 RPM SPEED RATING 28 BATTERY VOLTAGE 1081 LB-INCH TORQUE RATING 8.6 WEIGHT IN LB TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE 3 AH BATTERY CAPACITY 1/2 CHUCK CAPACITY - FRACTIONAL V28[T], MILWAUKEE[R] BRAND LENGTH 18 1/4 INCH INCLUDES SIDE HANDLE, CHUCK KEY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0721-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0721-20
Electric Portable Drill 0721-20
SIDE HANDLE TYPE 8.6 LB WEIGHT 0 TO 400 / 0 TO 1000 RPM SPEED RATING 28 BATTERY VOLTAGE 1081 LB-INCH TORQUE RATING 8.6 WEIGHT IN LB TWO SPEED OPTION YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE 3 AH BATTERY CAPACITY 1/2 CHUCK CAPACITY - FRACTIONAL V28[T], MILWAUKEE[R] BRAND LENGTH 18 1/4 INCH INCLUDES SIDE HANDLE, CHUCK KEY
  • SIDE HANDLE TYPE
  • 8.6 LB WEIGHT
  • 0 TO 400 / 0 TO 1000 RPM SPEED RATING
  • 28 BATTERY VOLTAGE
  • 1081 LB-INCH TORQUE RATING
  • 8.6 WEIGHT IN LB
  • TWO SPEED OPTION
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • 3 AH BATTERY CAPACITY
  • 1/2 CHUCK CAPACITY - FRACTIONAL
  • V28[T], MILWAUKEE[R] BRAND
  • LENGTH 18 1/4 INCH
  • INCLUDES SIDE HANDLE, CHUCK KEY
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0721-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
HR2475X2 - 1" D-Handle Rotary Hammer Power Pack - HR2475X2 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
View Details
20V MAX* XR Lithium Ion Brushless Compact Drill / Driver Kit - DCD790D2 - DEWALT Industrial Tool Co.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Features Multiple Clutch Settings; Multiple Speed Settings
View Details
Electric Portable Drill - 0240-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details