The first step into high-precision roughness and contour metrology
Features
With the MarSurf UD130 Mahr has created the successor to the successful MarSurf UD120 and closed the gap between the high-end solution MarSurf LD130/LD260 and the standard combination measuring station MarSurf XCR20 with two drive units
| Mahr Inc. | |
|---|---|
| Product Category | Form Gages and Form Gaging Systems |
| Product Number | UD 130 |
| Product Name | Combined Contour and Surface Desktop Measuring Station - MarSurf |
| Additional Capability | Roughness |
| Measuring Path / Scan Length | 0.0039 to 5.12 inch (0.1000 to 130 mm) |
| Scan Rate | 0.0039 to 0.1969 in/sec (0.0060 to 0.3000 m/min) |
| Mounting / Loading Options | Benchtop |