Ametek Solartron Metrology Digital Readout Orbit® ACS Series

Description
Integral Readout with color LCD Screen and keypad Set tolerance and process limits via keypad Detachable probe plug on housing for easy installation Replace probe with no calibration or reprogramming Modbus output (RTU) over RS485 or RS232 Programmable discrete I/O (4 inputs, 3 outputs) Multiple formulas available for SI200 (A+B, A-B, etc) Available with all Solartron transducers and lasers 24 VDC Power Supply Orbit® ACS is a specific range of products which integrate contact and non contact linear measurement transducers with an electronics module that includes an integral display. These products are excellent for a small number of measuring points, are stand alone (i.e. do not require PSIMS or Orbit ® Controllers) and have an integral Modbus and ASCII interface plus flexible discrete I/O.
Request a Quote
Description
Integral Readout with color LCD Screen and keypad Set tolerance and process limits via keypad Detachable probe plug on housing for easy installation Replace probe with no calibration or reprogramming Modbus output (RTU) over RS485 or RS232 Programmable discrete I/O (4 inputs, 3 outputs) Multiple formulas available for SI200 (A+B, A-B, etc) Available with all Solartron transducers and lasers 24 VDC Power Supply Orbit® ACS is a specific range of products which integrate contact and non contact linear measurement transducers with an electronics module that includes an integral display. These products are excellent for a small number of measuring points, are stand alone (i.e. do not require PSIMS or Orbit ® Controllers) and have an integral Modbus and ASCII interface plus flexible discrete I/O.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Readout - Orbit® ACS Series - Ametek Solartron Metrology
Gastonia, NC, United States
Digital Readout
Orbit® ACS Series
Digital Readout Orbit® ACS Series
Integral Readout with color LCD Screen and keypad Set tolerance and process limits via keypad Detachable probe plug on housing for easy installation Replace probe with no calibration or reprogramming Modbus output (RTU) over RS485 or RS232 Programmable discrete I/O (4 inputs, 3 outputs) Multiple formulas available for SI200 (A+B, A-B, etc) Available with all Solartron transducers and lasers 24 VDC Power Supply Orbit® ACS is a specific range of products which integrate contact and non contact linear measurement transducers with an electronics module that includes an integral display. These products are excellent for a small number of measuring points, are stand alone (i.e. do not require PSIMS or Orbit ® Controllers) and have an integral Modbus and ASCII interface plus flexible discrete I/O.
  • Integral Readout with color LCD Screen and keypad
  • Set tolerance and process limits via keypad
  • Detachable probe plug on housing for easy installation
  • Replace probe with no calibration or reprogramming
  • Modbus output (RTU) over RS485 or RS232
  • Programmable discrete I/O (4 inputs, 3 outputs)
  • Multiple formulas available for SI200 (A+B, A-B, etc)
  • Available with all Solartron transducers and lasers
  • 24 VDC Power Supply

Orbit® ACS is a specific range of products which integrate contact and non contact linear measurement transducers with an electronics module that includes an integral display. These products are excellent for a small number of measuring points, are stand alone (i.e. do not require PSIMS or Orbit ® Controllers) and have an integral Modbus and ASCII interface plus flexible discrete I/O.

Supplier's Site

Technical Specifications

  Ametek Solartron Metrology
Product Category Form Gages and Form Gaging Systems
Product Number Orbit® ACS Series
Product Name Digital Readout
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue Flexure Form Gauge - AU Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Production or Factory Use; Sheet Material, Brake Discs
Operating Temperature 41 to 185 F (5 to 85 C)
View Details
Flexure Form Gauge - DU Series - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
Single Leaf Flexure Form Gauge - DUS Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.; Brake Discs, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
Mini Single Leaf Flexure Form Gauge - DUSM Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details