Mahr Inc. Reference Form Measuring Station - MarForm MFU 100

Description
Product features Reference form measuring station in a new dimension The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the MFU 100 has mastered completely. Only the MFU 100 has integrated reference elements for the real-time spatial compensation of geometric deviations, recording all profiles as high-precision 3D coordinates. MarForm measuring machines have been recognized for decades for their accuracy and stability. The new MarForm MFU 100 was developed with the claim of testing the shape and position features of product parts in a 1-liter measuring volume close to the production area and at a reasonable cost. In so doing it has taken our long experience into a new dimension. MarForm MFU 100 is a precision reference form measuring center which with its exceptionally low measurement uncertainty increases the tolerance margin for your production processes, thereby lowering production costs. Features Circular roundness measuring axis (C) Motorized centering and tilting table (X, Y, A, B) Vertical straightness measuring axis (Z) Horizontal straightness measuring axis (X) Tangential multifunction axis (Y) Motorized length measuring probe T7W MarWin evaluation software for form and position features All axes are coordinated to ensure maximum measuring reliability. The horizontal X-axis extends beyond the center of the workpiece, allowing "true parallelism" to be checked free from other measuring influences. The tangential Y-axis is an innovative new feature. This additional motorized axis, which is new to conventional form testers, helps to locate the zenith of miniature workpiece geometries without operator influence. The actual precision measurement can then be started in exactly the right place. This significantly increases process accuracy. The Y-axis is used together with the vertical Z-axis and the horizontal X-axis to determine the workpiece diameter. This allows tolerances to be checked in the sub-nanometer range by the maximum material principle, in accordance with standards, for the very first time #96 and at a very reasonable price. High-resolution digital scales in conjunction with the machine electronics provide a level of positioning accuracy which allows even miniature part geometries to be tested. MarForm MFU 100 is also suitable for error-free scanning of surfaces. The MarWin software package offers the full range of functions of a modern measuring and evaluating application #96 including user-friendly records and electronic documentation in the company network. The rigorous separation of control and evaluation functions ensures that MarForm MFU 100 is future-proof and expandable. New language versions are easy to incorporate, as are special evaluations and new standards. The MFU 100 is also ready for the addition of future sensor systems. In short: MarForm MFU 100 brings form measuring machines for inspection rooms and production areas into a new dimension. MarForm MFU 110 optionally also with optical sensor interchangeable with T7W (motorized)
Description
Product features Reference form measuring station in a new dimension The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the MFU 100 has mastered completely. Only the MFU 100 has integrated reference elements for the real-time spatial compensation of geometric deviations, recording all profiles as high-precision 3D coordinates. MarForm measuring machines have been recognized for decades for their accuracy and stability. The new MarForm MFU 100 was developed with the claim of testing the shape and position features of product parts in a 1-liter measuring volume close to the production area and at a reasonable cost. In so doing it has taken our long experience into a new dimension. MarForm MFU 100 is a precision reference form measuring center which with its exceptionally low measurement uncertainty increases the tolerance margin for your production processes, thereby lowering production costs. Features Circular roundness measuring axis (C) Motorized centering and tilting table (X, Y, A, B) Vertical straightness measuring axis (Z) Horizontal straightness measuring axis (X) Tangential multifunction axis (Y) Motorized length measuring probe T7W MarWin evaluation software for form and position features All axes are coordinated to ensure maximum measuring reliability. The horizontal X-axis extends beyond the center of the workpiece, allowing "true parallelism" to be checked free from other measuring influences. The tangential Y-axis is an innovative new feature. This additional motorized axis, which is new to conventional form testers, helps to locate the zenith of miniature workpiece geometries without operator influence. The actual precision measurement can then be started in exactly the right place. This significantly increases process accuracy. The Y-axis is used together with the vertical Z-axis and the horizontal X-axis to determine the workpiece diameter. This allows tolerances to be checked in the sub-nanometer range by the maximum material principle, in accordance with standards, for the very first time #96 and at a very reasonable price. High-resolution digital scales in conjunction with the machine electronics provide a level of positioning accuracy which allows even miniature part geometries to be tested. MarForm MFU 100 is also suitable for error-free scanning of surfaces. The MarWin software package offers the full range of functions of a modern measuring and evaluating application #96 including user-friendly records and electronic documentation in the company network. The rigorous separation of control and evaluation functions ensures that MarForm MFU 100 is future-proof and expandable. New language versions are easy to incorporate, as are special evaluations and new standards. The MFU 100 is also ready for the addition of future sensor systems. In short: MarForm MFU 100 brings form measuring machines for inspection rooms and production areas into a new dimension. MarForm MFU 110 optionally also with optical sensor interchangeable with T7W (motorized)

Suppliers

Company
Product
Description
Supplier Links
Reference Form Measuring Station - MarForm - MFU 100 - Mahr Inc.
Providence, RI, USA
Reference Form Measuring Station - MarForm
MFU 100
Reference Form Measuring Station - MarForm MFU 100
Product features Reference form measuring station in a new dimension The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the MFU 100 has mastered completely. Only the MFU 100 has integrated reference elements for the real-time spatial compensation of geometric deviations, recording all profiles as high-precision 3D coordinates. MarForm measuring machines have been recognized for decades for their accuracy and stability. The new MarForm MFU 100 was developed with the claim of testing the shape and position features of product parts in a 1-liter measuring volume close to the production area and at a reasonable cost. In so doing it has taken our long experience into a new dimension. MarForm MFU 100 is a precision reference form measuring center which with its exceptionally low measurement uncertainty increases the tolerance margin for your production processes, thereby lowering production costs. Features Circular roundness measuring axis (C) Motorized centering and tilting table (X, Y, A, B) Vertical straightness measuring axis (Z) Horizontal straightness measuring axis (X) Tangential multifunction axis (Y) Motorized length measuring probe T7W MarWin evaluation software for form and position features All axes are coordinated to ensure maximum measuring reliability. The horizontal X-axis extends beyond the center of the workpiece, allowing "true parallelism" to be checked free from other measuring influences. The tangential Y-axis is an innovative new feature. This additional motorized axis, which is new to conventional form testers, helps to locate the zenith of miniature workpiece geometries without operator influence. The actual precision measurement can then be started in exactly the right place. This significantly increases process accuracy. The Y-axis is used together with the vertical Z-axis and the horizontal X-axis to determine the workpiece diameter. This allows tolerances to be checked in the sub-nanometer range by the maximum material principle, in accordance with standards, for the very first time #96 and at a very reasonable price. High-resolution digital scales in conjunction with the machine electronics provide a level of positioning accuracy which allows even miniature part geometries to be tested. MarForm MFU 100 is also suitable for error-free scanning of surfaces. The MarWin software package offers the full range of functions of a modern measuring and evaluating application #96 including user-friendly records and electronic documentation in the company network. The rigorous separation of control and evaluation functions ensures that MarForm MFU 100 is future-proof and expandable. New language versions are easy to incorporate, as are special evaluations and new standards. The MFU 100 is also ready for the addition of future sensor systems. In short: MarForm MFU 100 brings form measuring machines for inspection rooms and production areas into a new dimension. MarForm MFU 110 optionally also with optical sensor interchangeable with T7W (motorized)

Product features

Reference form measuring station in a new dimension
The journey from high precision measuring axes to competent measurements is often a long one #96 but one which the MFU 100 has mastered completely. Only the MFU 100 has integrated reference elements for the real-time spatial compensation of geometric deviations, recording all profiles as high-precision 3D coordinates.
MarForm measuring machines have been recognized for decades for their accuracy and stability. The new MarForm MFU 100 was developed with the claim of testing the shape and position features of product parts in a 1-liter measuring volume close to the production area and at a reasonable cost. In so doing it has taken our long experience into a new dimension.
MarForm MFU 100 is a precision reference form measuring center which with its exceptionally low measurement uncertainty increases the tolerance margin for your production processes, thereby lowering production costs. Features

  • Circular roundness measuring axis (C)
  • Motorized centering and tilting table (X, Y, A, B)
  • Vertical straightness measuring axis (Z)
  • Horizontal straightness measuring axis (X)
  • Tangential multifunction axis (Y)
  • Motorized length measuring probe T7W
  • MarWin evaluation software for form and position features

All axes are coordinated to ensure maximum measuring reliability. The horizontal X-axis extends beyond the center of the workpiece, allowing "true parallelism" to be checked free from other measuring influences. The tangential Y-axis is an innovative new feature. This additional motorized axis, which is new to conventional form testers, helps to locate the zenith of miniature workpiece geometries without operator influence. The actual precision measurement can then be started in exactly the right place. This significantly increases process accuracy.
The Y-axis is used together with the vertical Z-axis and the horizontal X-axis to determine the workpiece diameter. This allows tolerances to be checked in the sub-nanometer range by the maximum material principle, in accordance with standards, for the very first time #96 and at a very reasonable price.
High-resolution digital scales in conjunction with the machine electronics provide a level of positioning accuracy which allows even miniature part geometries to be tested. MarForm MFU 100 is also suitable for error-free scanning of surfaces.
The MarWin software package offers the full range of functions of a modern measuring and evaluating application #96 including user-friendly records and electronic documentation in the company network.
The rigorous separation of control and evaluation functions ensures that MarForm MFU 100 is future-proof and expandable. New language versions are easy to incorporate, as are special evaluations and new standards. The MFU 100 is also ready for the addition of future sensor systems.
In short: MarForm MFU 100 brings form measuring machines for inspection rooms and production areas into a new dimension.
MarForm MFU 110 optionally also with optical sensor interchangeable with T7W (motorized)

Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Form Gages and Form Gaging Systems
Product Number MFU 100
Product Name Reference Form Measuring Station - MarForm
Form Parameters Coaxiality; Cylindricity or Cylinder Gage; Flatness; Parallelism; Roundness; Runout; Straightness
Unlock Full Specs
to access all available technical data

Similar Products

Mini Single Leaf Flexure Form Gauge - DUSM Series - Ametek Solartron Metrology
Specs
Technology Contact / Stylus
Applications Bearings, Gears, Shafting, Seals, etc.
Operating Temperature 41 to 176 F (5 to 80 C)
View Details
High-performance green laser scanners with 4K resolution - scanCONTROL LLT8500-25 - Micro-Epsilon Group
Specs
Technology Optical / Laser
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Electronics; Production or Factory Use
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
MICROTRAK 4 Laser Displacement Sensor - DTS-200-100 - MTI Instruments Inc.
Specs
Technology Optical / Laser
Applications Aerospace / Defense; Automotive; Bearings, Gears, Shafting, Seals, etc.; Electronics
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Flatness Gauges -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Technology Contact / Stylus
Applications Aerospace / Defense; Precision Machining / Grinding; Electronics
Form Parameters Flatness
View Details