Mahr Inc. Mobile Roughness Measuring Instrument - MarSurf PS10

Description
"sMAHRtSurf" - Simple, smart and mobile Compact roughness measuring instrument for mobile use Simple and intuitive to use: As easy to use as a smart phone Large, illuminated 4.3" TFT touch display Adjustable display Start button also serves as the Home button for direct access to the start screen Data backup as TXT, X3P or PDF file Creation of completed PDF measuring records in the measuring device Customer-specific comments for the PDF measuring record are entered directly into the MarSurf PS 10 Power supply independent operation: Over 1200 measurements without having to recharge the instrument An all in one solution. Small and lightweight (approx. 500 g) Instrument flexibility: Removable drive unit All the measuring positions you need: horizontal, vertical, upside down 31 surface parameters offer the same range of functions as a laboratory instrument. Error free operation thanks to an integrated, removable roughness standard Quick access to your frequently used functions via the Favorites list in the display Very short activation time: results available within seconds Automatic cutoff selection, so even non-specialists can be sure of getting the correct measuring results
Description
"sMAHRtSurf" - Simple, smart and mobile Compact roughness measuring instrument for mobile use Simple and intuitive to use: As easy to use as a smart phone Large, illuminated 4.3" TFT touch display Adjustable display Start button also serves as the Home button for direct access to the start screen Data backup as TXT, X3P or PDF file Creation of completed PDF measuring records in the measuring device Customer-specific comments for the PDF measuring record are entered directly into the MarSurf PS 10 Power supply independent operation: Over 1200 measurements without having to recharge the instrument An all in one solution. Small and lightweight (approx. 500 g) Instrument flexibility: Removable drive unit All the measuring positions you need: horizontal, vertical, upside down 31 surface parameters offer the same range of functions as a laboratory instrument. Error free operation thanks to an integrated, removable roughness standard Quick access to your frequently used functions via the Favorites list in the display Very short activation time: results available within seconds Automatic cutoff selection, so even non-specialists can be sure of getting the correct measuring results

Suppliers

Company
Product
Description
Supplier Links
Mobile Roughness Measuring Instrument - MarSurf - PS10 - Mahr Inc.
Providence, RI, USA
Mobile Roughness Measuring Instrument - MarSurf
PS10
Mobile Roughness Measuring Instrument - MarSurf PS10
"sMAHRtSurf" - Simple, smart and mobile Compact roughness measuring instrument for mobile use Simple and intuitive to use: As easy to use as a smart phone Large, illuminated 4.3" TFT touch display Adjustable display Start button also serves as the Home button for direct access to the start screen Data backup as TXT, X3P or PDF file Creation of completed PDF measuring records in the measuring device Customer-specific comments for the PDF measuring record are entered directly into the MarSurf PS 10 Power supply independent operation: Over 1200 measurements without having to recharge the instrument An all in one solution. Small and lightweight (approx. 500 g) Instrument flexibility: Removable drive unit All the measuring positions you need: horizontal, vertical, upside down 31 surface parameters offer the same range of functions as a laboratory instrument. Error free operation thanks to an integrated, removable roughness standard Quick access to your frequently used functions via the Favorites list in the display Very short activation time: results available within seconds Automatic cutoff selection, so even non-specialists can be sure of getting the correct measuring results

"sMAHRtSurf" - Simple, smart and mobile

  • Compact roughness measuring instrument for mobile use
  • Simple and intuitive to use: As easy to use as a smart phone
  • Large, illuminated 4.3" TFT touch display
  • Adjustable display
  • Start button also serves as the Home button for direct access to the start screen
  • Data backup as TXT, X3P or PDF file
  • Creation of completed PDF measuring records in the measuring device
  • Customer-specific comments for the PDF measuring record are entered directly into the MarSurf PS 10
  • Power supply independent operation: Over 1200 measurements without having to recharge the instrument
  • An all in one solution. Small and lightweight (approx. 500 g)
  • Instrument flexibility: Removable drive unit
  • All the measuring positions you need: horizontal, vertical, upside down
  • 31 surface parameters offer the same range of functions as a laboratory instrument.
  • Error free operation thanks to an integrated, removable roughness standard
  • Quick access to your frequently used functions via the Favorites list in the display
  • Very short activation time: results available within seconds
  • Automatic cutoff selection, so even non-specialists can be sure of getting the correct measuring results
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Surface Profilometers
Product Number PS10
Product Name Mobile Roughness Measuring Instrument - MarSurf
Technology Contact / Stylus
Measurement Capability Roughness
Standards Compliance ISO / EN; DIN
Vertical Range 0.0035 to 0.0138 inch (0.0900 to 0.3500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
Roughness Tester - PCE-RT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; Mean Peak to Valley Height or roughness depth
Standards Compliance ISO / EN; DIN; JIS; ABSI
View Details
Compact blue laser scanner with high precision - scanCONTROL LLT2900-50/BL - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
Mobile Roughness Measuring Instrument - MarSurf - M 300 - Mahr Inc.
Specs
Technology Contact / Stylus
Measurement Capability Roughness
Standards Compliance ASME; ISO / EN; JIS; MOTIF
View Details