Product features
MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit.
Bluetooth wireless connection
Easy to use, with high-resolution color display and ATM-style user guidance
Integrated standard in drive unit
Large measuring range, 350 µm
Automatic profile detection and corresponding selection of filter and traversing length conforming to standards
Integrated memory for the results of up to 40,000 measurements and 30 profiles
16 languages (including 3 Asian languages)
Integrated thermal graphics printer with high print quality
Print the R-profile via the thermal graphics printer
Printed log either by pressing a button or automatically
Data transfer of results and profiles via USB interface to your PC
Evaluation of most common parameters as well as characteristic curves, parameter lists (e.g., material ratio curve)
Integrated memory for results and profiles
Tolerance monitoring
Printing of R-profile (ISO/ASME/JIS), P-profile (MOTIF), material ratio curve, measuring record
Setting of unsymmetric intersection lines for peak count calculation
Measuring units (μm/μin) and standards (ISO/JIS/ASME/MOTIF) are selectable
Individual sampling lengths and short cutoff can be selected
Lock for instrument settings
Built-in rechargeable battery with power management
AC adapter with interchangeable international plug adapters
Date and time of measurement
Suitable for use with stationary measuring station
For use with PHT probe range
MarSurf PS1/M300 Explorer software for recording measurements
Mahr Inc.
Done
Description
Product features
MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit.
Bluetooth wireless connection
Easy to use, with high-resolution color display and ATM-style user guidance
Integrated standard in drive unit
Large measuring range, 350 µm
Automatic profile detection and corresponding selection of filter and traversing length conforming to standards
Integrated memory for the results of up to 40,000 measurements and 30 profiles
16 languages (including 3 Asian languages)
Integrated thermal graphics printer with high print quality
Print the R-profile via the thermal graphics printer
Printed log either by pressing a button or automatically
Data transfer of results and profiles via USB interface to your PC
Evaluation of most common parameters as well as characteristic curves, parameter lists (e.g., material ratio curve)
Integrated memory for results and profiles
Tolerance monitoring
Printing of R-profile (ISO/ASME/JIS), P-profile (MOTIF), material ratio curve, measuring record
Setting of unsymmetric intersection lines for peak count calculation
Measuring units (μm/μin) and standards (ISO/JIS/ASME/MOTIF) are selectable
Individual sampling lengths and short cutoff can be selected
Lock for instrument settings
Built-in rechargeable battery with power management
AC adapter with interchangeable international plug adapters
Date and time of measurement
Suitable for use with stationary measuring station
For use with PHT probe range
MarSurf PS1/M300 Explorer software for recording measurements
Mobile Roughness Measuring Instrument - MarSurf
M 300
Mobile Roughness Measuring Instrument - MarSurf
M 300
Product features
MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit.
Bluetooth wireless connection
Easy to use, with high-resolution color display and ATM-style user guidance
Integrated standard in drive unit
Large measuring range, 350 µm
Automatic profile detection and corresponding selection of filter and traversing length conforming to standards
Integrated memory for the results of up to 40,000 measurements and 30 profiles
16 languages (including 3 Asian languages)
Integrated thermal graphics printer with high print quality
Print the R-profile via the thermal graphics printer
Printed log either by pressing a button or automatically
Data transfer of results and profiles via USB interface to your PC
Evaluation of most common parameters as well as characteristic curves, parameter lists (e.g., material ratio curve)
Integrated memory for results and profiles
Tolerance monitoring
Printing of R-profile (ISO/ASME/JIS), P-profile (MOTIF), material ratio curve, measuring record
Setting of unsymmetric intersection lines for peak count calculation
Measuring units (μm/μin) and standards (ISO/JIS/ASME/MOTIF) are selectable
Individual sampling lengths and short cutoff can be selected
Lock for instrument settings
Built-in rechargeable battery with power management
AC adapter with interchangeable international plug adapters
Date and time of measurement
Suitable for use with stationary measuring station
For use with PHT probe range
MarSurf PS1/M300 Explorer software for recording measurements
Product features
MarSurf 300, the first portable roughness measuring unit with the option of wireless (Bluetooth) connection between the evaluation unit and drive unit.
Bluetooth wireless connection
Easy to use, with high-resolution color display and ATM-style user guidance
Integrated standard in drive unit
Large measuring range, 350 µm
Automatic profile detection and corresponding selection of filter and traversing length conforming to standards
Integrated memory for the results of up to 40,000 measurements and 30 profiles
16 languages (including 3 Asian languages)
Integrated thermal graphics printer with high print quality
Print the R-profile via the thermal graphics printer
Printed log either by pressing a button or automatically
Data transfer of results and profiles via USB interface to your PC
Evaluation of most common parameters as well as characteristic curves, parameter lists (e.g., material ratio curve)
Integrated memory for results and profiles
Tolerance monitoring
Printing of R-profile (ISO/ASME/JIS), P-profile (MOTIF), material ratio curve, measuring record
Setting of unsymmetric intersection lines for peak count calculation
Measuring units (μm/μin) and standards (ISO/JIS/ASME/MOTIF) are selectable
Individual sampling lengths and short cutoff can be selected
Lock for instrument settings
Built-in rechargeable battery with power management
AC adapter with interchangeable international plug adapters
Date and time of measurement
Suitable for use with stationary measuring station
For use with PHT probe range
MarSurf PS1/M300 Explorer software for recording measurements
Measurement Capability
2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications
Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use