Mahr Inc. Mobile Roughness Measuring Instrument - MarSurf M 300 C

Description
Product features Bright, illuminated color display Automatic selection of filter and traversing length conforming to standards Integrated thermal graphics printer of high print quality Print the r-profile via the thermal graphics printer Printed log either by pressing a button or automatically Data transfer of results and profiles via usb-interface to your Pc Evaluation of most common parameters conforming to standards and in accordance to iso/Jis as well as characteristic curves, parameter lists (e.g. material ratio curve) Printing of r-profile (iso/asme/Jis), P-profile (motif), material ratio curve, measuring record Measuring units (μm/μinch) and standards (iso/Jis/asme/motif) are selectable Tolerance monitoring Integrated memory for the results of up to 40000 measurements and 30 profiles Setting of unsymmetric intersection lines for peak count calculation Individual sampling lengths and short cutoff can be selected Key pad lock and/or password protection for instrument settings Built-in rechargeable battery with power management Integrated roughness standard for the standard pick-up PHT 6-350 Dynamic calibration function Date and/or time of measurement Software marsurf PS1/M300 explorer for recording measurements (option)
Description
Product features Bright, illuminated color display Automatic selection of filter and traversing length conforming to standards Integrated thermal graphics printer of high print quality Print the r-profile via the thermal graphics printer Printed log either by pressing a button or automatically Data transfer of results and profiles via usb-interface to your Pc Evaluation of most common parameters conforming to standards and in accordance to iso/Jis as well as characteristic curves, parameter lists (e.g. material ratio curve) Printing of r-profile (iso/asme/Jis), P-profile (motif), material ratio curve, measuring record Measuring units (μm/μinch) and standards (iso/Jis/asme/motif) are selectable Tolerance monitoring Integrated memory for the results of up to 40000 measurements and 30 profiles Setting of unsymmetric intersection lines for peak count calculation Individual sampling lengths and short cutoff can be selected Key pad lock and/or password protection for instrument settings Built-in rechargeable battery with power management Integrated roughness standard for the standard pick-up PHT 6-350 Dynamic calibration function Date and/or time of measurement Software marsurf PS1/M300 explorer for recording measurements (option)

Suppliers

Company
Product
Description
Supplier Links
Mobile Roughness Measuring Instrument - MarSurf - M 300 C - Mahr Inc.
Providence, RI, USA
Mobile Roughness Measuring Instrument - MarSurf
M 300 C
Mobile Roughness Measuring Instrument - MarSurf M 300 C
Product features Bright, illuminated color display Automatic selection of filter and traversing length conforming to standards Integrated thermal graphics printer of high print quality Print the r-profile via the thermal graphics printer Printed log either by pressing a button or automatically Data transfer of results and profiles via usb-interface to your Pc Evaluation of most common parameters conforming to standards and in accordance to iso/Jis as well as characteristic curves, parameter lists (e.g. material ratio curve) Printing of r-profile (iso/asme/Jis), P-profile (motif), material ratio curve, measuring record Measuring units (μm/μinch) and standards (iso/Jis/asme/motif) are selectable Tolerance monitoring Integrated memory for the results of up to 40000 measurements and 30 profiles Setting of unsymmetric intersection lines for peak count calculation Individual sampling lengths and short cutoff can be selected Key pad lock and/or password protection for instrument settings Built-in rechargeable battery with power management Integrated roughness standard for the standard pick-up PHT 6-350 Dynamic calibration function Date and/or time of measurement Software marsurf PS1/M300 explorer for recording measurements (option)

Product features

  • Bright, illuminated color display
  • Automatic selection of filter and traversing length conforming to standards
  • Integrated thermal graphics printer of high print quality
  • Print the r-profile via the thermal graphics printer
  • Printed log either by pressing a button or automatically
  • Data transfer of results and profiles via usb-interface to your Pc
  • Evaluation of most common parameters conforming to standards and in accordance to iso/Jis as well as characteristic curves, parameter lists (e.g. material ratio curve)
  • Printing of r-profile (iso/asme/Jis), P-profile (motif), material ratio curve, measuring record
  • Measuring units (μm/μinch) and standards (iso/Jis/asme/motif) are selectable
  • Tolerance monitoring
  • Integrated memory for the results of up to 40000 measurements and 30 profiles
  • Setting of unsymmetric intersection lines for peak count calculation
  • Individual sampling lengths and short cutoff can be selected
  • Key pad lock and/or password protection for instrument settings
  • Built-in rechargeable battery with power management
  • Integrated roughness standard for the standard pick-up PHT 6-350
  • Dynamic calibration function
  • Date and/or time of measurement
  • Software marsurf PS1/M300 explorer for recording measurements (option)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Surface Profilometers
Product Number M 300 C
Product Name Mobile Roughness Measuring Instrument - MarSurf
Technology Contact / Stylus
Measurement Capability Roughness
Standards Compliance ASME; ISO / EN; JIS; MOTIF
Operating Temperature 23 to 104 F (-5 to 40 C)
Vertical Range 0.0035 to 0.0138 inch (0.0900 to 0.3500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Roughness Tester - PCE-RT 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; Mean Peak to Valley Height or roughness depth
Standards Compliance ISO / EN; DIN; JIS; ABSI
View Details
Blue laser scanner for industrial series applications - scanCONTROL LLT2500-100/BL - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details