Mahr Inc. Mobile Surface Measuring Instrument - MarSurf M 400

Description
Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work. Within the "mobile surface metrology" range, MarSurf M 400 provides the necessary range of functions, while at the same time being quick and easy to use. Features Mobile and stationary measuring instrument Roughness and waviness measurements Traversing lengths up to 26 mm Over 50 R , W and P surface parameters Automatic choice of cut-off and traversing length in accordance with standard Dynamic calibration function Cable and Bluetooth connection between drive unit and evaluation instrument (4 m) Magnetic probe holder (breakaway probe) BFW 250 Motorized probe zero setting (max. 7.5 mm)
Description
Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work. Within the "mobile surface metrology" range, MarSurf M 400 provides the necessary range of functions, while at the same time being quick and easy to use. Features Mobile and stationary measuring instrument Roughness and waviness measurements Traversing lengths up to 26 mm Over 50 R , W and P surface parameters Automatic choice of cut-off and traversing length in accordance with standard Dynamic calibration function Cable and Bluetooth connection between drive unit and evaluation instrument (4 m) Magnetic probe holder (breakaway probe) BFW 250 Motorized probe zero setting (max. 7.5 mm)

Suppliers

Company
Product
Description
Supplier Links
Mobile Surface Measuring Instrument - MarSurf - M 400 - Mahr Inc.
Providence, RI, USA
Mobile Surface Measuring Instrument - MarSurf
M 400
Mobile Surface Measuring Instrument - MarSurf M 400
Product features MarSurf M 400. The best of the mobile devices Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing. This generally requires more highly skilled operators, more time and more adjustment work. Within the "mobile surface metrology" range, MarSurf M 400 provides the necessary range of functions, while at the same time being quick and easy to use. Features Mobile and stationary measuring instrument Roughness and waviness measurements Traversing lengths up to 26 mm Over 50 R , W and P surface parameters Automatic choice of cut-off and traversing length in accordance with standard Dynamic calibration function Cable and Bluetooth connection between drive unit and evaluation instrument (4 m) Magnetic probe holder (breakaway probe) BFW 250 Motorized probe zero setting (max. 7.5 mm)

Product features

MarSurf M 400. The best of the mobile devices
Both in the measuring room and increasingly also in the production area, there is a need for surface evaluations requiring skidless tracing.
This generally requires more highly skilled operators, more time and more adjustment work.
Within the "mobile surface metrology" range, MarSurf M 400 provides the necessary range of functions, while at the same time being quick and easy to use.

Features

  • Mobile and stationary measuring instrument
  • Roughness and waviness measurements
  • Traversing lengths up to 26 mm
  • Over 50 R , W and P surface parameters
  • Automatic choice of cut-off and traversing length in accordance with standard
  • Dynamic calibration function
  • Cable and Bluetooth connection between drive unit and evaluation instrument (4 m)
  • Magnetic probe holder (breakaway probe) BFW 250
  • Motorized probe zero setting (max. 7.5 mm)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Surface Profilometers
Product Number M 400
Product Name Mobile Surface Measuring Instrument - MarSurf
Technology Contact / Stylus
Measurement Capability Roughness; Waviness
Standards Compliance ISO / EN; JIS; MOTIF
Vertical Range 0.0098 to 0.0295 inch (0.2500 to 0.7500 mm)
Vertical Resolution 3.15E-8 inch (8.00E-7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5-axis Measurement System - REVO - Renishaw
Specs
Technology Optical / Laser
Applications Precision Machining / Grinding
View Details
Roughness Tester - PCE-RT 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Technology Contact / Stylus
Measurement Capability Roughness
Specific Parameters / Measurements Roughness Average; RMS Roughness ; Mean Peak to Valley Height or roughness depth; Total Roughness Height
View Details
Compact blue laser scanner with high precision - scanCONTROL LLT2960-25/BL - Micro-Epsilon Group
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile; Defects, dimples or film residues; Flatness; Step Height; Thickness; Warp / Bow
Applications Aerospace / Defense; Automotive; Coatings / Films; Flat Panel Display; Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; MEMS; Precision Machining / Grinding; Semiconductors; Production or Factory Use
View Details
3D White Light Interferometer Optical Measuring Unit - MarSurf - WM 100 - Mahr Inc.
Specs
Technology Optical / Laser
Measurement Capability 2D / Line Profile; Area or three dimensional profile
Applications Electronics; Bearings, Gears, Shafting, Seals, etc.; Medical; Optics / Photonics
View Details