Mahr Inc. Support Arm 818 XNB

Description
Product features Support Arm 818 XNB: Support arm with one joint with fine adjustment
Description
Product features Support Arm 818 XNB: Support arm with one joint with fine adjustment

Suppliers

Company
Product
Description
Supplier Links
Support Arm - 818 XNB - Mahr Inc.
Providence, RI, USA
Support Arm
818 XNB
Support Arm 818 XNB
Product features Support Arm 818 XNB: Support arm with one joint with fine adjustment

Product features

Support Arm 818 XNB:

  • Support arm with one joint
  • with fine adjustment
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 818 XNB
Product Name Support Arm
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Indicator Stand with Delta Base - 2400 - Mahr Inc.
Specs
Type Stand
Height 1.5 ft (4.57 dm)
View Details
PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD - 700107 - Smith-Victor Corporation
Specs
Type Tripod
Height 6.17 ft (18.8 dm)
Features Adjustable Height or Length
View Details