Smith-Victor Corporation PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD 700107

Description
PRO 3000 IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD
Description
PRO 3000 IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD

Suppliers

Company
Product
Description
Supplier Links
PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD - 700107 - Smith-Victor Corporation
Bartlett, IL, USA
PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD
700107
PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD 700107
PRO 3000 IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD

PRO 3000
IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700107
Product Name PRO 3000: IMPERIAL DELUXE TRIPOD WITH 2-WAY FLUID HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
PVS - Vacuum work stand for clamping workpieces PVS-2-SPL-300x100 VE SEG-4 - 13.01.01.10117 - Schmalz Inc.
Specs
Type Stand
Height 2.46 to 3.61 ft (7.5 to 11 dm)
Capacity 198 lbs (90 kg)
View Details
Stationary Mount Mixer Stand, Electric Lift - MXSS80ELE - Mixer Direct
Specs
Type Monopole
Features Adjustable Height or Length; Fixed Base (Fastened, Welded, etc.)
View Details