Mahr Inc. Indicator Stand with Delta Base 2400

Description
Product features A stable Height Stand for electronic measurement Fine adjustment in the base allows easy operator set-up, even at high magnification Up to 3.8 mm / .150“ adjustment when arms fully extended Collar has Teflon bearings and metal-to-metal clamping Post is thermally isolated from heat transfer from the base Arm lock is independent of the pivot lock Uses vertical lug mounting EHE-2056 Lever gage head mounts directly to arm (as shown) EHE-2048 Lever gage head requires an EAM-1071 adaptor CP-83 Extra arm and swivel clamp assembly (allows mounting two lever gage heads on one stand)
Description
Product features A stable Height Stand for electronic measurement Fine adjustment in the base allows easy operator set-up, even at high magnification Up to 3.8 mm / .150“ adjustment when arms fully extended Collar has Teflon bearings and metal-to-metal clamping Post is thermally isolated from heat transfer from the base Arm lock is independent of the pivot lock Uses vertical lug mounting EHE-2056 Lever gage head mounts directly to arm (as shown) EHE-2048 Lever gage head requires an EAM-1071 adaptor CP-83 Extra arm and swivel clamp assembly (allows mounting two lever gage heads on one stand)

Suppliers

Company
Product
Description
Supplier Links
Indicator Stand with Delta Base - 2400 - Mahr Inc.
Providence, RI, USA
Indicator Stand with Delta Base
2400
Indicator Stand with Delta Base 2400
Product features A stable Height Stand for electronic measurement Fine adjustment in the base allows easy operator set-up, even at high magnification Up to 3.8 mm / .150“ adjustment when arms fully extended Collar has Teflon bearings and metal-to-metal clamping Post is thermally isolated from heat transfer from the base Arm lock is independent of the pivot lock Uses vertical lug mounting EHE-2056 Lever gage head mounts directly to arm (as shown) EHE-2048 Lever gage head requires an EAM-1071 adaptor CP-83 Extra arm and swivel clamp assembly (allows mounting two lever gage heads on one stand)

Product features

  • A stable Height Stand for electronic measurement
  • Fine adjustment in the base allows easy operator set-up, even at high magnification
  • Up to 3.8 mm / .150“ adjustment when arms fully extended
  • Collar has Teflon bearings and metal-to-metal clamping
  • Post is thermally isolated from heat transfer from the base
  • Arm lock is independent of the pivot lock
  • Uses vertical lug mounting
  • EHE-2056 Lever gage head mounts directly to arm (as shown)
  • EHE-2048 Lever gage head requires an EAM-1071 adaptor
  • CP-83 Extra arm and swivel clamp assembly (allows mounting two lever gage heads on one stand)
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 2400
Product Name Indicator Stand with Delta Base
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Load Test Sensor Aluminiun Support - PTST6000 - M.A.E. Apparecchiature Elettroniche srl
M.A.E. Apparecchiature Elettroniche srl
Specs
Type Stand; Tripod
Height 19.69 ft (60 dm)
Material Aluminum
View Details
V-support Anvils in Pairs - 818 PE - Mahr Inc.
Specs
Type Stand
Height 0.1640 to 0.3281 ft (0.5000 to 1 dm)
View Details