Mahr Inc. Indicator Stand with Magnetic Base 815 MB

Description
Product features Support arm with one joint Base has a powerful ON/OFF permanent magnet Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°
Description
Product features Support arm with one joint Base has a powerful ON/OFF permanent magnet Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°

Suppliers

Company
Product
Description
Supplier Links
Indicator Stand with Magnetic Base - 815 MB - Mahr Inc.
Providence, RI, USA
Indicator Stand with Magnetic Base
815 MB
Indicator Stand with Magnetic Base 815 MB
Product features Support arm with one joint Base has a powerful ON/OFF permanent magnet Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base Post and support arm are made from stainless steel Support arm can be finely adjusted Indicating instrument can be rotated through ± 90°

Product features

  • Support arm with one joint
  • Base has a powerful ON/OFF permanent magnet
  • Magnetic force is active across the surfaces and the V-shaped bottom plus the front of the base
  • Post and support arm are made from stainless steel
  • Support arm can be finely adjusted
  • Indicating instrument can be rotated through ± 90°
Supplier's Site

Technical Specifications

  Mahr Inc.
Product Category Support Stands
Product Number 815 MB
Product Name Indicator Stand with Magnetic Base
Type Stand
Unlock Full Specs
to access all available technical data

Similar Products

Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Indicator Stand with Magnetic Base - 815 MG - Mahr Inc.
Specs
Type Stand
Height 1.46 ft (4.44 dm)
Features Magnetic Base
View Details
BH2: METAL ALLOY BALL HEAD, 18 LB. CAPACITY - 700337 - Smith-Victor Corporation
Specs
Type Tripod
Capacity 18 lbs (8.16 kg)
Features Swing / Tilt
View Details