Smith-Victor Corporation DIGIPOD: 7.5 IN. MINI TRIPOD WITH BALL HEAD 700215

Description
DIGIPOD 7.5 IN. MINI TRIPOD WITH BALL HEAD NEW!
Description
DIGIPOD 7.5 IN. MINI TRIPOD WITH BALL HEAD NEW!

Suppliers

Company
Product
Description
Supplier Links
DIGIPOD: 7.5 IN. MINI TRIPOD WITH BALL HEAD - 700215 - Smith-Victor Corporation
Bartlett, IL, USA
DIGIPOD: 7.5 IN. MINI TRIPOD WITH BALL HEAD
700215
DIGIPOD: 7.5 IN. MINI TRIPOD WITH BALL HEAD 700215
DIGIPOD 7.5 IN. MINI TRIPOD WITH BALL HEAD NEW!

DIGIPOD
7.5 IN. MINI TRIPOD WITH BALL HEAD

NEW!

Supplier's Site

Technical Specifications

  Smith-Victor Corporation
Product Category Support Stands
Product Number 700215
Product Name DIGIPOD: 7.5 IN. MINI TRIPOD WITH BALL HEAD
Type Tripod
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Tripod - ATU-514 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Type Tripod
Height 0.3333 to 6.58 ft (1.02 to 20.07 dm)
Capacity 50 lbs (22.68 kg)
View Details
Force Test Stand - PCE-FTS50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
BigRed 12-Ton Jack Stands - T41202 - Torin Jacks, Inc.
Specs
Type Jack Stand
Height 18.31 to 28.12 ft (55.82 to 85.72 dm)
Capacity 24000 lbs (10884 kg)
View Details