Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PIS1225T-16

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PIS1225T-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PIS1225T-16
Polyurethane Iron Core (PI) PIS1225T-16
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PIS1225T-16
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 6803858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Metal
Maximum Load 425 lbs (193 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Polyurethane on Polyolefin Wheel - W-4-PPPG-5200 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
View Details