Colson Caster Corporation Metal Wheel 3.00003.109

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
3.00003.109
Metal Wheel 3.00003.109

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 3.00003.109
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 425 lbs (193 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8293225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Specs
Wheel Type Poly/Metal
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Thermo Plastic Rubber - W-2-TRPK-4000 - Caster Warehouse Inc.
Specs
Wheel Type Rubber/Plastic
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details