Caster Warehouse Inc. Polyurethane on Polyolefin Wheel W-4-PPPG-5200

Description
High quality polyurethane mechanically locked to a durable polyolefin core
Description
High quality polyurethane mechanically locked to a durable polyolefin core

Suppliers

Company
Product
Description
Supplier Links
Polyurethane on Polyolefin Wheel - W-4-PPPG-5200 - Caster Warehouse Inc.
Lilburn, GA, USA
Polyurethane on Polyolefin Wheel
W-4-PPPG-5200
Polyurethane on Polyolefin Wheel W-4-PPPG-5200
High quality polyurethane mechanically locked to a durable polyolefin core

High quality polyurethane mechanically locked to a durable polyolefin core

Supplier's Site

Technical Specifications

  Caster Warehouse Inc.
Product Category Wheels
Product Number W-4-PPPG-5200
Product Name Polyurethane on Polyolefin Wheel
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 275 lbs (125 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3021230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Guide Wheels - W-series - SWSC0X -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 259 lbs (117 kg)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details