General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI95R-20 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 4300 lbs (1950 kg) |
| Wheel Diameter | 9 inch (229 mm) |
| Wheel Width | 5 inch (127 mm) |