General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI625T-16 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 1625 lbs (737 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |