Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MRS725-23 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 530 lbs (240 kg) |
| Wheel Diameter | 7 inch (178 mm) |
| Wheel Width | 2.25 inch (57.15 mm) |