General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI43R-16 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 1275 lbs (578 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 3.25 inch (82.55 mm) |