Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE35D-06

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE35D-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE35D-06
Advanced Elastomer Wheel AE35D-06
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE35D-06
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3.5 inch (88.9 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Phenolic Wheel (PH) - PH51R-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Custom Steel Wheels -  - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 6 inch (152 mm)
Wheel Width 2.44 inch (61.91 mm)
View Details