General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI32R-12 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 550 lbs (249 kg) |
| Wheel Diameter | 3.25 inch (82.55 mm) |
| Wheel Width | 2 inch (50.8 mm) |