PJ Company SP SERIES: Solid Polyurethane Wheels 520SP64

Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors
Description
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

Suppliers

Company
Product
Description
Supplier Links
SP SERIES: Solid Polyurethane Wheels - 520SP64 - PJ Company
Compton, CA, USA
SP SERIES: Solid Polyurethane Wheels
520SP64
SP SERIES: Solid Polyurethane Wheels 520SP64
CAPACITY: 600 - 1200 LBS. SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants. Characteristics: Temperature range -40 to +200 degrees F Durometer 55 Shore D One piece type roller bearing Color is blueOptions: For plastic thrust washers use suffix "TW"; ex. 420SP64TW Other colors

CAPACITY: 600 - 1200 LBS.
SP wheels are constructed out of 100% solid polyurethane. This construction eliminates any possibility of tread separation. These wheels have a high resistance to impact and abrasion. 100% polyurethane wheels are an excellent wheel for laundries, packing houses, steam cleaning operations, and food processing plants.
Characteristics:
Temperature range -40 to +200 degrees F
Durometer 55 Shore D
One piece type roller bearing
Color is blueOptions:
For plastic thrust washers use suffix "TW"; ex. 420SP64TW
Other colors

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520SP64
Product Name SP SERIES: Solid Polyurethane Wheels
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 520RA64 - PJ Company
Specs
Maximum Load 500 lbs (227 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
View Details