Magnus Mobility Systems, Inc. Advanced Elastomer Wheel AE61P-08

Description
Highest abrasion resistance, impact strength& lowest rolling resistance
Description
Highest abrasion resistance, impact strength& lowest rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Advanced Elastomer Wheel - AE61P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Advanced Elastomer Wheel
AE61P-08
Advanced Elastomer Wheel AE61P-08
Highest abrasion resistance, impact strength& lowest rolling resistance

Highest abrasion resistance, impact strength& lowest rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number AE61P-08
Product Name Advanced Elastomer Wheel
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 1.38 inch (34.92 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2547343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
RS SERIES: Rubber Mold on Semi Steel Hub Wheels - 1225RS80 - PJ Company
Specs
Wheel Type Metal
Maximum Load 900 lbs (408 kg)
Wheel Diameter 12 inch (305 mm)
View Details
Full Pneumatic Wheel Assemblies (PN) - 10PN - Magnus Mobility Systems, Inc.
Specs
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10 inch (254 mm)
View Details