Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR52R-12

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR52R-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR52R-12
Mold-On Rubber Wheel MR52R-12
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR52R-12
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 400 lbs (181 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 3995175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
TPR SERIES: Thermoplastic Rubber Wheels - 308TPRG0 - PJ Company
Specs
Maximum Load 225 lbs (102 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.38 inch (34.92 mm)
View Details
Mold-On Rubber Wheel - MRS1425-31 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Rubber/Metal
Maximum Load 1020 lbs (463 kg)
Wheel Diameter 14 inch (356 mm)
View Details