High capacity, floor protection, and low rolling resistance
High capacity, floor protection, and low rolling resistance
| Magnus Mobility Systems, Inc. | Magnus Mobility Systems, Inc. | |
|---|---|---|
| Product Category | Wheels | Wheels |
| Product Number | PA52R-12 | PA52R-12 |
| Product Name | Polyurethane Alum Core (PA) | Polyurethane Alum Core (PA) |
| Wheel Type | Poly/Metal | Poly/Metal |
| Maximum Load | 1050 lbs (476 kg) | 1050 lbs (476 kg) |
| Wheel Diameter | 5 inch (127 mm) | 5 inch (127 mm) |
| Wheel Width | 2 inch (50.8 mm) | 2 inch (50.8 mm) |