Magnus Mobility Systems, Inc. Polyurethane Alum Core (PA) PA52D-12

Description
High capacity, floor protection, and low rolling resistance
Description
High capacity, floor protection, and low rolling resistance

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Alum Core (PA) - PA52D-12 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Alum Core (PA)
PA52D-12
Polyurethane Alum Core (PA) PA52D-12
High capacity, floor protection, and low rolling resistance

High capacity, floor protection, and low rolling resistance

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PA52D-12
Product Name Polyurethane Alum Core (PA)
Wheel Type Poly/Metal
Maximum Load 1050 lbs (476 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWB500-8 35/75 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 18.11 inch (460 mm)
Wheel Width 5.31 inch (135 mm)
View Details