General warehouse where high capacity and floor protection are required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PI164R-24 |
| Product Name | Polyurethane Iron Core (PI) |
| Wheel Type | Poly/Metal |
| Maximum Load | 6000 lbs (2721 kg) |
| Wheel Diameter | 16 inch (406 mm) |
| Wheel Width | 4 inch (102 mm) |