Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MRS93R-16

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MRS93R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MRS93R-16
Mold-On Rubber Wheel MRS93R-16
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MRS93R-16
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 930 lbs (422 kg)
Wheel Diameter 9 inch (229 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Solid Rubber Tyre Wheel with Plastic Centre - EPR250R 25/65 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 606 lbs (275 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Phenolic Wheel (PH) - PH1635R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 6000 lbs (2721 kg)
Wheel Diameter 16 inch (406 mm)
View Details