Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MRS725R-16

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MRS725R-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MRS725R-16
Mold-On Rubber Wheel MRS725R-16
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MRS725R-16
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 530 lbs (240 kg)
Wheel Diameter 7 inch (178 mm)
Wheel Width 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2547321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Standard Crane Wheel - WC-151 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 15 inch (381 mm)
Wheel Width 3.25 inch (82.55 mm)
View Details
Phenolic Wheel (PH) - PH163R-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 16 inch (406 mm)
View Details