Irwin Car and Equipment Standard Crane Wheel WC-151

Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet
Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Crane Wheel - WC-151 - Irwin Car and Equipment
Irwin, PA, USA
Standard Crane Wheel
WC-151
Standard Crane Wheel WC-151
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Supplier's Site Datasheet

Technical Specifications

  Irwin Car and Equipment
Product Category Wheels
Product Number WC-151
Product Name Standard Crane Wheel
Wheel Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Standard Crane Wheel - WC-303 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 30 inch (762 mm)
Wheel Width 5.5 inch (140 mm)
View Details
Advanced Elastomer Wheel - AE35D-06 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 400 lbs (181 kg)
Wheel Diameter 3.5 inch (88.9 mm)
View Details