Warehouse environments where floor protection is required
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | MRS1625R-16 |
| Product Name | Mold-On Rubber Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 1130 lbs (512 kg) |
| Wheel Diameter | 16 inch (406 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |