Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI95-39

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI95-39 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI95-39
Polyurethane Iron Core (PI) PI95-39
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI95-39
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 4300 lbs (1950 kg)
Wheel Diameter 9 inch (229 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4462086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 1764 lbs (800 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Faultless Caster
Specs
Wheel Type Plastic
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 2 inch (50.8 mm)
View Details
Phenolic Wheel (PH) - PH42-19 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details