Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR125-39

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR125-39 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR125-39
Mold-On Rubber Wheel MR125-39
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR125-39
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 2050 lbs (930 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 5 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Trolley Wheels - 2535441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
POM Bearing Roller - HU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 132 lbs (20 to 60 kg)
View Details
Cast Iron Empire Wheels - IC Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Metal
Maximum Load 700 to 900 lbs (317 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details