BNB INT. Co., Ltd. POM Bearing Roller - HU Type

Description
Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor Applications Mechanical and electric equipment, fitness instruments, food processing machines, furniture, interior and construction materials, etc.
Description
Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor Applications Mechanical and electric equipment, fitness instruments, food processing machines, furniture, interior and construction materials, etc.

Suppliers

Company
Product
Description
Supplier Links
POM Bearing Roller - HU Type -  - BNB INT. Co., Ltd.
Bucheon-si, Gyeonggi-do, Korea, South
POM Bearing Roller - HU Type
POM Bearing Roller - HU Type
Metal bearings are applied to plastic materials for good durability, and the contact surface is soft and light, making it suitable for modern design trends The outer ring is U-shaped for easy assembly. Features High surface strength, good self-lubrication, and low friction factor Applications Mechanical and electric equipment, fitness instruments, food processing machines, furniture, interior and construction materials, etc.

Metal bearings are applied to plastic materials for good durability,
and the contact surface is soft and light, making it suitable for modern design trends
The outer ring is U-shaped for easy assembly.

  • Features High surface strength, good self-lubrication, and low friction factor
  • Applications Mechanical and electric equipment, fitness instruments, food processing machines, furniture, interior and construction materials, etc.
Supplier's Site

Technical Specifications

  BNB INT. Co., Ltd.
Product Category Wheels
Product Name POM Bearing Roller - HU Type
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 132 lbs (20 to 60 kg)
Wheel Diameter 0.7874 to 1.97 inch (20 to 50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Trolley Wheels - 760961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Guide Wheels - V-Groove Bearings - SZV3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type V-grooved; Stainless
Maximum Load 122 lbs (55.26 kg)
View Details
Specs
Wheel Type Poly/Plastic; Half Round Tread
Maximum Load 1200 lbs (544 kg)
Wheel Diameter 8 inch (203 mm)
View Details