Albion Casters and Wheels Cast Iron Empire Wheels IC Series

Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.
Description
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Suppliers

Company
Product
Description
Supplier Links
Cast Iron Empire Wheels - IC Series - Albion Casters and Wheels
Albion, MI, USA
Cast Iron Empire Wheels
IC Series
Cast Iron Empire Wheels IC Series
Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options. General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Albion's empire wheels are engineered for general, medium heavy and heavy duty applications for loads from 275 to 1,000 lbs. Applications range from dollies and floor trucks to display and supply carts to moveable racks, conveyors and caster-mounted production jigs and fixtures. These wheels are available with variety of wheel materials, diameters from 2" to 8" as well as several brake options.

General duty models feature custom interlocking thread guards and non-marking wheels. Medium heavy duty models feature cold formed steel, zinc-plated rigging and wide variety of tread and wheel options. Heavy duty models feature heat treated king bolt and nut to ensure long trouble-free service life.

Supplier's Site

Technical Specifications

  Albion Casters and Wheels
Product Category Wheels
Product Number IC Series
Product Name Cast Iron Empire Wheels
Wheel Type Metal
Maximum Load 700 to 900 lbs (317 to 408 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #4 Precision Guide Wheel - A 7Y16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Polypropylene Wheels - PB Series - Albion Casters and Wheels
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 250 to 1000 lbs (113 to 454 kg)
Wheel Diameter 3 to 8 inch (76.2 to 203 mm)
View Details
Holonomic Robotic Wheels: 125mm Rotacasters -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details