Magnus Mobility Systems, Inc. Mold-On Rubber Wheel MR104-39

Description
Warehouse environments where floor protection is required
Description
Warehouse environments where floor protection is required

Suppliers

Company
Product
Description
Supplier Links
Mold-On Rubber Wheel - MR104-39 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Mold-On Rubber Wheel
MR104-39
Mold-On Rubber Wheel MR104-39
Warehouse environments where floor protection is required

Warehouse environments where floor protection is required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number MR104-39
Product Name Mold-On Rubber Wheel
Wheel Type Rubber/Metal
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2391407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
DF SERIES: Drop Forged Wheels - 415DF60 - PJ Company
Specs
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.5 inch (38.1 mm)
View Details
Phenolic Wheel (PH) - PHS1025D-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Phenolic
Maximum Load 1800 lbs (816 kg)
Wheel Diameter 10 inch (254 mm)
View Details