Magnus Mobility Systems, Inc. Hard Rubber Wheel (HR) HR414P-06

Description
Popular in general and light medium duty series
Description
Popular in general and light medium duty series

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel (HR) - HR414P-06 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Hard Rubber Wheel (HR)
HR414P-06
Hard Rubber Wheel (HR) HR414P-06
Popular in general and light medium duty series

Popular in general and light medium duty series

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HR414P-06
Product Name Hard Rubber Wheel (HR)
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 3995197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
POM Bearing Roller - HU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 132 lbs (20 to 60 kg)
View Details