Magnus Mobility Systems, Inc. Solid Polyurethane Wheel (KT) KT514P-08

Description
Stands up to frequent exposure to moisture, steam and temperature changes
Description
Stands up to frequent exposure to moisture, steam and temperature changes

Suppliers

Company
Product
Description
Supplier Links
Solid Polyurethane Wheel (KT) - KT514P-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Solid Polyurethane Wheel (KT)
KT514P-08
Solid Polyurethane Wheel (KT) KT514P-08
Stands up to frequent exposure to moisture, steam and temperature changes

Stands up to frequent exposure to moisture, steam and temperature changes

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number KT514P-08
Product Name Solid Polyurethane Wheel (KT)
Wheel Type Solid Poly
Maximum Load 700 lbs (317 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
48mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 39.69 to 88.2 lbs (18 to 40 kg)
Wheel Diameter 1.89 inch (48 mm)
View Details