Magnus Mobility Systems, Inc. Hard Rubber Wheel (HR) HR510P-05

Description
Popular in general and light medium duty series
Description
Popular in general and light medium duty series

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel (HR) - HR510P-05 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Hard Rubber Wheel (HR)
HR510P-05
Hard Rubber Wheel (HR) HR510P-05
Popular in general and light medium duty series

Popular in general and light medium duty series

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HR510P-05
Product Name Hard Rubber Wheel (HR)
Wheel Type Solid Rubber
Maximum Load 1.16 lbs (0.5244 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 0.9375 inch (23.81 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2391395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 2.95 inch (75 mm)
Wheel Width 2.44 inch (62 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Specs
Wheel Type Rubber/Plastic
Maximum Load 350 lbs (159 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Forged Steel Wheel (FS) - FS625R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 6 inch (152 mm)
View Details