RS Components, Ltd. Trolley Wheels 2391395

Description
Guitel Hervieu 23-062-075B20
Request a Quote
Description
Guitel Hervieu 23-062-075B20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2391395 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2391395
Trolley Wheels 2391395
Guitel Hervieu 23-062-075B20

Guitel Hervieu 23-062-075B20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2391395
Product Name Trolley Wheels
Maximum Load 1323 lbs (600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6949043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 265 lbs (120 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Trolley Wheels - 2430357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Thermoplastic Rubber
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Trolley Wheels - 4600604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 4600345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details