Popular in general and light medium duty series
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | HR415R-10 |
| Product Name | Hard Rubber Wheel (HR) |
| Wheel Type | Solid Rubber |
| Maximum Load | 1.94 lbs (0.8787 kg) |
| Wheel Diameter | 4 inch (102 mm) |
| Wheel Width | 1.62 inch (41.27 mm) |