Highest capacity requirements w/ no floor protection
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | FS83-31 |
| Product Name | Forged Steel Wheel (FS) |
| Wheel Type | Metal |
| Maximum Load | 4500 lbs (2041 kg) |
| Wheel Diameter | 8 inch (203 mm) |
| Wheel Width | 3 inch (76.2 mm) |