Magnus Mobility Systems, Inc. Hard Rubber Wheel (HR) HR414R-08

Description
Popular in general and light medium duty series
Description
Popular in general and light medium duty series

Suppliers

Company
Product
Description
Supplier Links
Hard Rubber Wheel (HR) - HR414R-08 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Hard Rubber Wheel (HR)
HR414R-08
Hard Rubber Wheel (HR) HR414R-08
Popular in general and light medium duty series

Popular in general and light medium duty series

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HR414R-08
Product Name Hard Rubber Wheel (HR)
Wheel Type Solid Rubber
Maximum Load 1.56 lbs (0.7086 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Polyurethane Iron Core (PI) - PI103T-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Standard Crane Wheel - WCL-182 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 18 inch (457 mm)
Wheel Width 3 inch (76.2 mm)
View Details