RS Components, Ltd.
Trolley Wheels
3995153
Description
LAG 4027 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 4027 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3995153 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
1323 lbs (600 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
|
Wheel Width
|
1.97 inch (50 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
441 lbs (200 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Solid
Maximum Load
6174 lbs (2800 kg)
Wheel Diameter
11.81 inch (300 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
View Details
Wheel Type
Solid
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details