Magnus Mobility Systems, Inc. Polyurethane Iron Core (PI) PI103T-16

Description
General warehouse where high capacity and floor protection are required
Description
General warehouse where high capacity and floor protection are required

Suppliers

Company
Product
Description
Supplier Links
Polyurethane Iron Core (PI) - PI103T-16 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Polyurethane Iron Core (PI)
PI103T-16
Polyurethane Iron Core (PI) PI103T-16
General warehouse where high capacity and floor protection are required

General warehouse where high capacity and floor protection are required

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number PI103T-16
Product Name Polyurethane Iron Core (PI)
Wheel Type Poly/Metal
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3013790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1874 lbs (850 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Polyolefin Wheel (PB/PW) - PB25P-05 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 2.5 inch (63.5 mm)
View Details
Standard Crane Wheel - WCL-182 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 18 inch (457 mm)
Wheel Width 3 inch (76.2 mm)
View Details