Magnus Mobility Systems, Inc. Heavy Duty Ductile Iron (HD) HD83T-20

Description
Long service life in the most severe of conditions
Description
Long service life in the most severe of conditions

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Ductile Iron (HD) - HD83T-20 - Magnus Mobility Systems, Inc.
Orange, CA, USA
Heavy Duty Ductile Iron (HD)
HD83T-20
Heavy Duty Ductile Iron (HD) HD83T-20
Long service life in the most severe of conditions

Long service life in the most severe of conditions

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number HD83T-20
Product Name Heavy Duty Ductile Iron (HD)
Wheel Type Metal
Maximum Load 10000 lbs (4535 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 4203405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Cast iron
Maximum Load 662 lbs (300 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Urethane Bearing Roller - B Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Poly/Metal
Maximum Load 6.62 to 26.46 lbs (3 to 12 kg)
Wheel Diameter 0.3937 to 1.77 inch (10 to 45 mm)
View Details