For loads where shock causes standard cast iron wheels to crack
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | GI63T-12 |
| Product Name | Grey Iron Wheel (GI) |
| Wheel Type | Metal |
| Maximum Load | 3100 lbs (1406 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 3 inch (76.2 mm) |