Doesn't absorb water, blood or animal fats low cost and good load carrying
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Wheels |
| Product Number | PB62R-12 |
| Product Name | Polyolefin Wheel (PB/PW) |
| Wheel Type | Plastic |
| Maximum Load | 700 lbs (317 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2 inch (50.8 mm) |
| Hub Length | 2.19 inch (55.56 mm) |